68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
CAP TANT 68UF 10% 10V 1411
CAP TANT 68UF 10% 10V 1411
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8448-2-ND | F951A686KBAAQ2 | F951A686KBAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |