Kyocera Corporation Tantalum Capacitors F951A685MPAAQ2

Description
6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8447-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8447-6-ND
Tantalum Capacitors 478-8447-6-ND
6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8447-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8447-1-ND
Tantalum Capacitors 478-8447-1-ND
6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8447-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8447-2-ND
Tantalum Capacitors 478-8447-2-ND
6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 10V 4 Ohm Capacitor
59-F951A685MPAAQ2
SMD 6.8uF 10V 4 Ohm Capacitor 59-F951A685MPAAQ2
Cap Tant Solid 6.8uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 4 Ohm 125°C T/R Product overview: F951A685MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A685MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 4 Ohm 125°C T/R Product overview: F951A685MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A685MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8823
Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8823
Capacitor,6.8uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,6.8uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951A685MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A685MPAAQ2
Tantalum Capacitors F951A685MPAAQ2
CAP TANT 6.8UF 20% 10V 0805

CAP TANT 6.8UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A685MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A685MPAAQ2
Capacitors - Tantalum Capacitors F951A685MPAAQ2
CAP TANT 6.8UF 20% 10V 0805

CAP TANT 6.8UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8447-6-ND 478-8447-1-ND 59-F951A685MPAAQ2 49H8823 F951A685MPAAQ2 F951A685MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 10V 4 Ohm Capacitor Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details