AVX Corporation Tantalum Capacitors F951A476MBAAQ2

Description
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8445-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8445-1-ND
Tantalum Capacitors 478-8445-1-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8445-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8445-2-ND
Tantalum Capacitors 478-8445-2-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8445-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8445-6-ND
Tantalum Capacitors 478-8445-6-ND
47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 0.4 Ohm Capacitor
59-F951A476MBAAQ2
SMD 47uF 10V 0.4 Ohm Capacitor 59-F951A476MBAAQ2
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F951A476MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F951A476MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8821
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8821
Capacitor,47uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F951A476MBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A476MBAAQ2
Capacitors - Tantalum Capacitors F951A476MBAAQ2
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F951A476MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A476MBAAQ2
Tantalum Capacitors F951A476MBAAQ2
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8445-1-ND 478-8445-6-ND 59-F951A476MBAAQ2 49H8821 F951A476MBAAQ2 F951A476MBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V 0.4 Ohm Capacitor Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details