47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
CAP TANT 47UF 10% 10V 1206
CAP TANT 47UF 10% 10V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8442-6-ND | 478-8442-1-ND | F951A476KSAAQ2 | F951A476KSAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |