Cap Tant Solid 4.7uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 4 Ohm 125°C T/R Product overview: F951A475MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A475MPAAQ2 can be used for catalog matching and distributor lookup.
4.7µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
4.7µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
4.7µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
CAP TANT 4.7UF 20% 10V 0805
CAP TANT 4.7UF 20% 10V 0805
Capacitor,4.7uF,10VD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951A475MPAAQ2 | 478-8439-6-ND | 478-8439-1-ND | F951A475MPAAQ2 | F951A475MPAAQ2 | 49H8819 |
| Product Name | SMD 4.7uF 10V 4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |