Kyocera Corporation Tantalum Capacitors F951A336MQAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8437-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8437-1-ND
Tantalum Capacitors 478-8437-1-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8437-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8437-2-ND
Tantalum Capacitors 478-8437-2-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8437-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8437-6-ND
Tantalum Capacitors 478-8437-6-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
33UF 10V Capacitor
59-F951A336MQAAQ2
33UF 10V Capacitor 59-F951A336MQAAQ2
CAP TANT 33UF 20% 10V 1206 Product overview: F951A336MQAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A336MQAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 10V 1206 Product overview: F951A336MQAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A336MQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951A336MQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A336MQAAQ2
Tantalum Capacitors F951A336MQAAQ2
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A336MQAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A336MQAAQ2
Capacitors - Tantalum Capacitors F951A336MQAAQ2
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8437-1-ND 478-8437-6-ND 59-F951A336MQAAQ2 F951A336MQAAQ2 F951A336MQAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors 33UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details