Cap Tant Solid 33uF 10V A CASE 10%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F951A336KAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A336KAAAQ2 can be used for catalog matching and distributor lookup.
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm
CAP TANT 33UF 10% 10V 1206
Capacitor,33uF,10VDC
CAP TANT 33UF 10% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951A336KAAAQ2 | 478-8433-6-ND | 478-8433-2-ND | F951A336KAAAQ2 | 49H8816 | F951A336KAAAQ2 |
| Product Name | SMD 33uF 10V 0.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |