AVX Corporation SMD 100uF 10V 0.4 Ohm Capacitor F951A107MBAAM1Q2

Description
Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A107MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MBAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A107MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MBAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V 0.4 Ohm Capacitor
59-F951A107MBAAM1Q2
SMD 100uF 10V 0.4 Ohm Capacitor 59-F951A107MBAAM1Q2
Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A107MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MBAAM1Q2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A107MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MBAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8422-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8422-1-ND
Tantalum Capacitors 478-8422-1-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8422-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8422-2-ND
Tantalum Capacitors 478-8422-2-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8422-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8422-6-ND
Tantalum Capacitors 478-8422-6-ND
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951A107MBAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A107MBAAM1Q2
Capacitors - Tantalum Capacitors F951A107MBAAM1Q2
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Capacitor Tant, 100Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx - 88T9454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx
88T9454
Capacitor Tant, 100Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx 88T9454
CAPACITOR TANT, 100UF, 10V, 20%, 1411, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 20%, 1411, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951A107MBAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A107MBAAM1Q2
Tantalum Capacitors F951A107MBAAM1Q2
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951A107MBAAM1Q2 478-8422-1-ND 478-8422-6-ND F951A107MBAAM1Q2 88T9454 F951A107MBAAM1Q2
Product Name SMD 100uF 10V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details