Manufacturer: KYOCERA AVX
Win Source Part Number: 1329947-F951A107KTAA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: T
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8420-6,478-8420-
RoHS Status: ROHS3 Compliant
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
100µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
Cap Tant Solid 100uF 10V T CASE 10% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F951A107KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107KTAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 10% 10V 1411
CAP TANT 100UF 10% 10V 1411
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329947-F951A107KTAAQ2 | 478-8420-2-ND | 478-8420-6-ND | 59-F951A107KTAAQ2 | F951A107KTAAQ2 | F951A107KTAAQ2 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V 0.6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |