Cap Tant Solid 330uF 6.3V B CASE 10% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F950J337KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J337KBAAQ2 can be used for catalog matching and distributor lookup.
330µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
CAP TANT 330UF 10% 6.3V 1411
CAP TANT 330UF 10% 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F950J337KBAAQ2 | 478-8407-2-ND | 478-8407-6-ND | F950J337KBAAQ2 | F950J337KBAAQ2 |
| Product Name | SMD 330uF 6.3V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |