Kyocera Corporation Tantalum Capacitors F950J336MSAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J336MSAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950J336MSAAQ2AVX-ND
Tantalum Capacitors F950J336MSAAQ2AVX-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 1 Ohm Capacitor
59-F950J336MSAAQ2
SMD 33uF 6.3V 1 Ohm Capacitor 59-F950J336MSAAQ2
Cap Tant Solid 33uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1 Ohm 125°C T/R Product overview: F950J336MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J336MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1 Ohm 125°C T/R Product overview: F950J336MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J336MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J336MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J336MSAAQ2
Tantalum Capacitors F950J336MSAAQ2
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950J336MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J336MSAAQ2
Capacitors - Tantalum Capacitors F950J336MSAAQ2
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F950J336MSAAQ2AVX-ND 59-F950J336MSAAQ2 F950J336MSAAQ2 F950J336MSAAQ2
Product Name Tantalum Capacitors SMD 33uF 6.3V 1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details