AVX Corporation Tantalum Capacitors F950J336MAAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J336MAAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950J336MAAAQ2AVX-ND
Tantalum Capacitors F950J336MAAAQ2AVX-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - F950J336MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J336MAAAQ2
Tantalum Capacitors F950J336MAAAQ2
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8804
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8804
Capacitor,33uF,6.3VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950J336MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J336MAAAQ2
Capacitors - Tantalum Capacitors F950J336MAAAQ2
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F950J336MAAAQ2AVX-ND F950J336MAAAQ2 49H8804 F950J336MAAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details