Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F950J227MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J227MBAAM1Q2 can be used for catalog matching and distributor lookup.
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
CAP TANT 220UF 20% 6.3V 1411
CAP TANT 220UF 20% 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F950J227MBAAM1Q2 | 478-8403-6-ND | 478-8403-2-ND | F950J227MBAAM1Q2 | F950J227MBAAM1Q2 |
| Product Name | SMD 220uF 6.3V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |