CAP TANT 100UF 20% 6.3V 1206 Product overview: F950J107MSAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MSAAQ2 can be used for catalog matching and distributor lookup.
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
CAP TANT 100UF 20% 6.3V 1206
CONFORMAL SMALL / T&R ROHS COMPLIANT: YES
CAP TANT 100UF 20% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F950J107MSAAQ2 | 478-8396-2-ND | 478-8396-6-ND | F950J107MSAAQ2 | 58R4050 | F950J107MSAAQ2 |
| Product Name | 100UF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Conformal Small / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| WVDC | 6.3 volts | 6.3 volts |