Kyocera Corporation SMD 100uF 6.3V 1.1 Ohm Capacitor F950J107MQAAQ2

Description
Cap Tant Solid 100uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 1.1 Ohm 125°C T/R Product overview: F950J107MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MQAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 1.1 Ohm 125°C T/R Product overview: F950J107MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MQAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 1.1 Ohm Capacitor
59-F950J107MQAAQ2
SMD 100uF 6.3V 1.1 Ohm Capacitor 59-F950J107MQAAQ2
Cap Tant Solid 100uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 1.1 Ohm 125°C T/R Product overview: F950J107MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MQAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 1.1 Ohm 125°C T/R Product overview: F950J107MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8394-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8394-6-ND
Tantalum Capacitors 478-8394-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8394-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8394-1-ND
Tantalum Capacitors 478-8394-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8394-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8394-2-ND
Tantalum Capacitors 478-8394-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 88T9433 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
88T9433
Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 88T9433
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950J107MQAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J107MQAAQ2
Capacitors - Tantalum Capacitors F950J107MQAAQ2
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F950J107MQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107MQAAQ2
Tantalum Capacitors F950J107MQAAQ2
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950J107MQAAQ2 478-8394-6-ND 478-8394-1-ND 88T9433 F950J107MQAAQ2 F950J107MQAAQ2
Product Name SMD 100uF 6.3V 1.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details