100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
CAP TANT 100UF 20% 6.3V 1411
CAPACITOR TANT, 100UF 6.3V 0.4 OHM 20%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
CAP TANT 100UF 20% 6.3V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F950J107MBAAQ2AVX-ND | F950J107MBAAQ2 | 49H8798 | F950J107MBAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf 6.3V 0.4 Ohm 20%, 3528-21; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |