AVX Corporation Tantalum Capacitors F950G476MQAAQ2

Description
47µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950G476MQAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950G476MQAAQ2AVX-ND
Tantalum Capacitors F950G476MQAAQ2AVX-ND
47µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 1.1Ohm

47µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F950G476MQAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G476MQAAQ2
Capacitors - Tantalum Capacitors F950G476MQAAQ2
CAP TANT 47UF 20% 4V 1206

CAP TANT 47UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - F950G476MQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G476MQAAQ2
Tantalum Capacitors F950G476MQAAQ2
CAP TANT 47UF 20% 4V 1206

CAP TANT 47UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F950G476MQAAQ2AVX-ND F950G476MQAAQ2 F950G476MQAAQ2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers