Cap Tant Solid 330uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.8 Ohm 125°C T/R Product overview: F950G337MTAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MTAAM1Q2 can be used for catalog matching and distributor lookup.
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm
CAP TANT 330UF 20% 4V 1411
CAP TANT 330UF 20% 4V 1411
CAPACITOR TANT, 330UF, 4V, 20%, 1411, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F950G337MTAAM1Q2 | 478-8381-1-ND | 478-8381-6-ND | F950G337MTAAM1Q2 | F950G337MTAAM1Q2 | 88T9422 |
| Product Name | SMD 330uF 4V 0.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 4V, 20%, 1411, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |