Kyocera Corporation Tantalum Capacitors F950G337MBAAM1Q2

Description
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8379-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8379-6-ND
Tantalum Capacitors 478-8379-6-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8379-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8379-1-ND
Tantalum Capacitors 478-8379-1-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8379-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8379-2-ND
Tantalum Capacitors 478-8379-2-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V 0.5 Ohm Capacitor
59-F950G337MBAAM1Q2
SMD 330uF 4V 0.5 Ohm Capacitor 59-F950G337MBAAM1Q2
Cap Tant Solid 330uF 4V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.5 Ohm 125°C T/R Product overview: F950G337MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MBAAM1Q2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.5 Ohm 125°C T/R Product overview: F950G337MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MBAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G337MBAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G337MBAAM1Q2
Capacitors - Tantalum Capacitors F950G337MBAAM1Q2
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - F950G337MBAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G337MBAAM1Q2
Tantalum Capacitors F950G337MBAAM1Q2
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8379-6-ND 478-8379-1-ND 59-F950G337MBAAM1Q2 F950G337MBAAM1Q2 F950G337MBAAM1Q2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 4V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers