Kyocera Corporation Tantalum Capacitors F950G227MSAAM1Q2

Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8371-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8371-1-ND
Tantalum Capacitors 478-8371-1-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8371-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8371-6-ND
Tantalum Capacitors 478-8371-6-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8371-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8371-2-ND
Tantalum Capacitors 478-8371-2-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 0.8 Ohm Capacitor
59-F950G227MSAAM1Q2
SMD 220uF 4V 0.8 Ohm Capacitor 59-F950G227MSAAM1Q2
Cap Tant Solid 220uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G227MSAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MSAAM1Q2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G227MSAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MSAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 88T9416 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
88T9416
Tantalum Capacitor, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx 88T9416
TANTALUM CAPACITOR, 220UF, 4V, 20%, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, 20%, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950G227MSAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G227MSAAM1Q2
Capacitors - Tantalum Capacitors F950G227MSAAM1Q2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - F950G227MSAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G227MSAAM1Q2
Tantalum Capacitors F950G227MSAAM1Q2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8371-1-ND 478-8371-6-ND 59-F950G227MSAAM1Q2 88T9416 F950G227MSAAM1Q2 F950G227MSAAM1Q2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 0.8 Ohm Capacitor Tantalum Capacitor, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details