220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 400mOhm
Capacitor,220uF,4VDC
CAP TANT 220UF 20% 4V 1411
CAP TANT 220UF 20% 4V 1411
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8369-2-ND | 54K5184 | F950G227MBAAQ2 | F950G227MBAAQ2 |
| Product Name | Tantalum Capacitors | Capacitor,220Uf,4Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |