Kyocera Corporation Tantalum Capacitors F950G227MAAAQ2

Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8368-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8368-2-ND
Tantalum Capacitors 478-8368-2-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8368-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8368-1-ND
Tantalum Capacitors 478-8368-1-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8368-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8368-6-ND
Tantalum Capacitors 478-8368-6-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329432-F950G227MAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329432-F950G227MAAAQ2
Capacitors - Tantalum Capacitors 1329432-F950G227MAAAQ2
Manufacturer: KYOCERA AVX Win Source Part Number: 1329432-F950G227MAAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8368-1,478-8368- 2,478-8368-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329432-F950G227MAAAQ2
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8368-1,478-8368-2,478-8368-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 0.8 Ohm Capacitor
59-F950G227MAAAQ2
SMD 220uF 4V 0.8 Ohm Capacitor 59-F950G227MAAAQ2
Cap Tant Solid 220uF 4V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F950G227MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F950G227MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G227MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G227MAAAQ2
Capacitors - Tantalum Capacitors F950G227MAAAQ2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - F950G227MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G227MAAAQ2
Tantalum Capacitors F950G227MAAAQ2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet
Conformal Small / T&r Rohs Compliant Kyocera Avx - 58R4039 - Newark, An Avnet Company
Chicago, IL, United States
Conformal Small / T&r Rohs Compliant Kyocera Avx
58R4039
Conformal Small / T&r Rohs Compliant Kyocera Avx 58R4039
CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8368-2-ND 478-8368-6-ND 1329432-F950G227MAAAQ2 59-F950G227MAAAQ2 F950G227MAAAQ2 F950G227MAAAQ2 58R4039
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 220uF 4V 0.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Conformal Small / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details