Kyocera Corporation Tantalum Capacitors F950G227MAAAM1Q2

Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8367-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8367-2-ND
Tantalum Capacitors 478-8367-2-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8367-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8367-1-ND
Tantalum Capacitors 478-8367-1-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8367-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8367-6-ND
Tantalum Capacitors 478-8367-6-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Newest Parts - F950G227MAAAM1Q2 - 738216-F950G227MAAAM1Q2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - F950G227MAAAM1Q2
738216-F950G227MAAAM1Q2
Newest Parts - F950G227MAAAM1Q2 738216-F950G227MAAAM1Q2
Manufacturer: AVX Corporation Win Source Part Number: 738216-F950G227MAAAM 1Q2 Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)

Manufacturer: AVX Corporation
Win Source Part Number: 738216-F950G227MAAAM1Q2
Packaging: Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.063" (1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)

Buy Now
Capacitors - Tantalum Capacitors - F950G227MAAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G227MAAAM1Q2
Capacitors - Tantalum Capacitors F950G227MAAAM1Q2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Capacitor Tant, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 88T9415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
88T9415
Capacitor Tant, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx 88T9415
CAPACITOR TANT, 220UF, 4V, 20%, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:306mA RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 20%, 1206, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:306mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F950G227MAAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G227MAAAM1Q2
Tantalum Capacitors F950G227MAAAM1Q2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8367-2-ND 478-8367-6-ND 738216-F950G227MAAAM1Q2 F950G227MAAAM1Q2 88T9415 F950G227MAAAM1Q2
Product Name Tantalum Capacitors Tantalum Capacitors Newest Parts - F950G227MAAAM1Q2 Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details