100µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
100µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
100µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
CAP TANT 100UF 20% 4V 1206 Product overview: F950G107MSAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G107MSAAQ2 can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 100UF 4V, 0.8 OHM, 0.2, 3216-10; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:274mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF 4V, 0.8 OHM, 0.2, 3216-10; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 100UF 20% 4V 1206
CAP TANT 100UF 20% 4V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8360-1-ND | 478-8360-6-ND | 59-F950G107MSAAQ2 | 54K5183 | F950G107MSAAQ2 | F950G107MSAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 100UF 4V Capacitor | Capacitor Tant, 100Uf 4V, 0.8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |