Kyocera Corporation Tantalum Capacitors F931V685KCC

Description
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931V685KCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931V685KCCAVX-ND
Tantalum Capacitors F931V685KCCAVX-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V685KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V685KCC
Tantalum Capacitors F931V685KCC
CAP TANT 6.8UF 10% 35V 2312

CAP TANT 6.8UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V685KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V685KCC
Capacitors - Tantalum Capacitors F931V685KCC
CAP TANT 6.8UF 10% 35V 2312

CAP TANT 6.8UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F931V685KCCAVX-ND F931V685KCC F931V685KCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers