Kyocera Corporation Tantalum Capacitors F931V684MAA

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8352-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8352-6-ND
Tantalum Capacitors 478-8352-6-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8352-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8352-2-ND
Tantalum Capacitors 478-8352-2-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8352-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8352-1-ND
Tantalum Capacitors 478-8352-1-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330042-F931V684MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330042-F931V684MAA
Capacitors - Tantalum Capacitors 1330042-F931V684MAA
Manufacturer: KYOCERA AVX Win Source Part Number: 1330042-F931V684MAA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 7.6Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8352-6,478-8352- 2,478-8352-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330042-F931V684MAA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 0.68 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 7.6Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8352-6,478-8352-2,478-8352-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 35V 7.6 Ohm Capacitor
59-F931V684MAA
SMD 0.68uF 35V 7.6 Ohm Capacitor 59-F931V684MAA
Cap Tant Solid 0.68uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931V684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V684MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: F931V684MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V, 7.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, 7.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V684MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V684MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V684MAA
Tantalum Capacitors F931V684MAA
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V684MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V684MAA
Capacitors - Tantalum Capacitors F931V684MAA
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8352-6-ND 478-8352-2-ND 1330042-F931V684MAA 59-F931V684MAA F931V684MAA F931V684MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 0.68uF 35V 7.6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details