Kyocera Corporation Tantalum Capacitors - F931V475MCC F931V475MCC

Description
Manufacturer: AVX Corporation Win Source Part Number: 918858-F931V475MCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.8Ohm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8350-6, 478-8350-2, 478-8350-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 918858-F931V475MCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.8Ohm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8350-6, 478-8350-2, 478-8350-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931V475MCC - 918858-F931V475MCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931V475MCC
918858-F931V475MCC
Tantalum Capacitors - F931V475MCC 918858-F931V475MCC
Manufacturer: AVX Corporation Win Source Part Number: 918858-F931V475MCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.8Ohm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8350-6, 478-8350-2, 478-8350-1

Manufacturer: AVX Corporation
Win Source Part Number: 918858-F931V475MCC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.8Ohm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8350-6, 478-8350-2, 478-8350-1

Buy Now Datasheet
Tantalum Capacitors - 478-8350-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8350-6-ND
Tantalum Capacitors 478-8350-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8350-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8350-2-ND
Tantalum Capacitors 478-8350-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8350-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8350-1-ND
Tantalum Capacitors 478-8350-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 1.8 Ohm Capacitor
59-F931V475MCC
SMD 4.7uF 35V 1.8 Ohm Capacitor 59-F931V475MCC
Cap Tant Solid 4.7uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V475MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V475MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V475MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V475MCC
Tantalum Capacitors F931V475MCC
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V475MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V475MCC
Capacitors - Tantalum Capacitors F931V475MCC
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 918858-F931V475MCC 478-8350-6-ND 478-8350-2-ND 59-F931V475MCC F931V475MCC F931V475MCC
Product Name Tantalum Capacitors - F931V475MCC Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V 1.8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details