Kyocera Corporation Tantalum Capacitors F931V475KCC

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8348-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8348-1-ND
Tantalum Capacitors 478-8348-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8348-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8348-6-ND
Tantalum Capacitors 478-8348-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8348-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8348-2-ND
Tantalum Capacitors 478-8348-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 1.8 Ohm Capacitor
59-F931V475KCC
SMD 4.7uF 35V 1.8 Ohm Capacitor 59-F931V475KCC
Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V475KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V475KCC
Capacitors - Tantalum Capacitors F931V475KCC
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - F931V475KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V475KCC
Tantalum Capacitors F931V475KCC
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8348-1-ND 478-8348-6-ND 59-F931V475KCC F931V475KCC F931V475KCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V 1.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details