AVX Corporation Tantalum Capacitors F931V335MBA

Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8344-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8344-2-ND
Tantalum Capacitors 478-8344-2-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8344-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8344-1-ND
Tantalum Capacitors 478-8344-1-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8344-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8344-6-ND
Tantalum Capacitors 478-8344-6-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V335MBA - 918857-F931V335MBA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931V335MBA
918857-F931V335MBA
Tantalum Capacitors - F931V335MBA 918857-F931V335MBA
Manufacturer: AVX Corporation Win Source Part Number: 918857-F931V335MBA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.5Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8344-6, 478-8344-2, 478-8344-1

Manufacturer: AVX Corporation
Win Source Part Number: 918857-F931V335MBA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.5Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8344-6, 478-8344-2, 478-8344-1

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 35V 3.5 Ohm Capacitor
59-F931V335MBA
SMD 3.3uF 35V 3.5 Ohm Capacitor 59-F931V335MBA
Cap Tant Solid 3.3uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: F931V335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V335MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: F931V335MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V335MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V335MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V335MBA
Capacitors - Tantalum Capacitors F931V335MBA
CAP TANT 3.3UF 20% 35V 1411

CAP TANT 3.3UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - F931V335MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V335MBA
Tantalum Capacitors F931V335MBA
CAP TANT 3.3UF 20% 35V 1411

CAP TANT 3.3UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8344-2-ND 478-8344-6-ND 918857-F931V335MBA 59-F931V335MBA F931V335MBA F931V335MBA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931V335MBA SMD 3.3uF 35V 3.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers