Kyocera Corporation Tantalum Capacitors F931V226KNC

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8341-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8341-6-ND
Tantalum Capacitors 478-8341-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8341-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8341-2-ND
Tantalum Capacitors 478-8341-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8341-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8341-1-ND
Tantalum Capacitors 478-8341-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V 0.7 Ohm Capacitor
59-F931V226KNC
SMD 22uF 35V 0.7 Ohm Capacitor 59-F931V226KNC
Cap Tant Solid 22uF 35V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V226KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V226KNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931V226KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V226KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V226KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V226KNC
Capacitors - Tantalum Capacitors F931V226KNC
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - F931V226KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V226KNC
Tantalum Capacitors F931V226KNC
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8341-6-ND 478-8341-2-ND 59-F931V226KNC F931V226KNC F931V226KNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V 0.7 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details