Kyocera Corporation Tantalum Capacitors F931V225KBA

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8338-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8338-2-ND
Tantalum Capacitors 478-8338-2-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8338-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8338-6-ND
Tantalum Capacitors 478-8338-6-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8338-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8338-1-ND
Tantalum Capacitors 478-8338-1-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V225KBA - 1037495-F931V225KBA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931V225KBA
1037495-F931V225KBA
Tantalum Capacitors - F931V225KBA 1037495-F931V225KBA
Manufacturer: AVX Corporation Win Source Part Number: 1037495-F931V225KBA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 2.2μF Tolerance: ±10% Manufacturer Size Code: B ESR: 3.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037495-F931V225KBA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.091" (2.30mm)
Mounting: SMD (SMT)
Capacitance: 2.2μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 3.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931V225KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V225KBA
Capacitors - Tantalum Capacitors F931V225KBA
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - F931V225KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V225KBA
Tantalum Capacitors F931V225KBA
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8338-2-ND 478-8338-6-ND 1037495-F931V225KBA F931V225KBA F931V225KBA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931V225KBA Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers