Kyocera Corporation Tantalum Capacitors F931V105KAA

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8329-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8329-2-ND
Tantalum Capacitors 478-8329-2-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8329-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8329-6-ND
Tantalum Capacitors 478-8329-6-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8329-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8329-1-ND
Tantalum Capacitors 478-8329-1-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 7.5 Ohm Capacitor
59-F931V105KAA
SMD 1uF 35V 7.5 Ohm Capacitor 59-F931V105KAA
Cap Tant Solid 1uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931V105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V105KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931V105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V105KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V105KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V105KAA
Tantalum Capacitors F931V105KAA
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V105KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V105KAA
Capacitors - Tantalum Capacitors F931V105KAA
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8329-2-ND 478-8329-6-ND 59-F931V105KAA F931V105KAA F931V105KAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 7.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details