AVX Corporation Tantalum Capacitors F931E475MAA

Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8323-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8323-6-ND
Tantalum Capacitors 478-8323-6-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8323-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8323-2-ND
Tantalum Capacitors 478-8323-2-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8323-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8323-1-ND
Tantalum Capacitors 478-8323-1-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 25V 4 Ohm Capacitor
59-F931E475MAA
SMD 4.7uF 25V 4 Ohm Capacitor 59-F931E475MAA
Cap Tant Solid 4.7uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E475MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E475MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E475MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E475MAA
Capacitors - Tantalum Capacitors F931E475MAA
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - F931E475MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E475MAA
Tantalum Capacitors F931E475MAA
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8323-6-ND 478-8323-2-ND 59-F931E475MAA F931E475MAA F931E475MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 25V 4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details