AVX Corporation Tantalum Capacitors F931E335MAA

Description
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8317-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8317-2-ND
Tantalum Capacitors 478-8317-2-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8317-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8317-1-ND
Tantalum Capacitors 478-8317-1-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8317-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8317-6-ND
Tantalum Capacitors 478-8317-6-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 25V 6 Ohm Capacitor
59-F931E335MAA
SMD 3.3uF 25V 6 Ohm Capacitor 59-F931E335MAA
Cap Tant Solid 3.3uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: F931E335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E335MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: F931E335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E335MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931E335MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E335MAA
Tantalum Capacitors F931E335MAA
CAP TANT 3.3UF 20% 25V 1206

CAP TANT 3.3UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E335MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E335MAA
Capacitors - Tantalum Capacitors F931E335MAA
CAP TANT 3.3UF 20% 25V 1206

CAP TANT 3.3UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8317-2-ND 478-8317-6-ND 59-F931E335MAA F931E335MAA F931E335MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 25V 6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers