Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931E226MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E226MCC can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm @ 100kHz
CAP TANT 22UF 20% 25V 2312
CAP TANT 22UF 20% 25V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931E226MCC | 478-8314-6-ND | 478-8314-2-ND | F931E226MCC | F931E226MCC |
| Product Name | SMD 22uF 25V 1.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |