Cap Tant Solid 2.2uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.3 Ohm 125°C T/R Product overview: F931E225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V, 6.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, 6.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E225MAA can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm @ 100kHz
CAP, 2.2µF, 25V, 20% ROHS COMPLIANT: YES
CAP TANT 2.2UF 20% 25V 1206
CAP TANT 2.2UF 20% 25V 1206
CAP TANT 2.2UF 20% 25V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931E225MAA | 478-8311-2-ND | 478-8311-6-ND | 55AC2273 | F931E225MAA | F931E225MAA | F931E225MAA |
| Product Name | SMD 2.2uF 25V 6.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 2.2Μf, 25V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |