Kyocera Corporation Tantalum Capacitors F931E156MCC

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F931E156MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F931E156MCCAVX-ND
Tantalum Capacitors F931E156MCCAVX-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931E156MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E156MCC
Capacitors - Tantalum Capacitors F931E156MCC
CAP TANT 15UF 20% 25V 2312

CAP TANT 15UF 20% 25V 2312

Supplier's Site
Tantalum Capacitors - F931E156MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E156MCC
Tantalum Capacitors F931E156MCC
CAP TANT 15UF 20% 25V 2312

CAP TANT 15UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F931E156MCCAVX-ND F931E156MCC F931E156MCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers