Kyocera Corporation Tantalum Capacitors F931E155MAA

Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8308-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8308-2-ND
Tantalum Capacitors 478-8308-2-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8308-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8308-1-ND
Tantalum Capacitors 478-8308-1-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8308-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8308-6-ND
Tantalum Capacitors 478-8308-6-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 25V 6.7 Ohm Capacitor
59-F931E155MAA
SMD 1.5uF 25V 6.7 Ohm Capacitor 59-F931E155MAA
Cap Tant Solid 1.5uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.7 Ohm 125°C T/R Product overview: F931E155MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E155MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.7 Ohm 125°C T/R Product overview: F931E155MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E155MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931E155MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E155MAA
Tantalum Capacitors F931E155MAA
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8308-2-ND 478-8308-6-ND 59-F931E155MAA F931E155MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1.5uF 25V 6.7 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details