Win Source Part Number: 1359860-F931D685KBA
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: F93
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 2.5Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.091" (2.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
Cap Tant Solid 6.8uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: F931D685KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D685KBA can be used for catalog matching and distributor lookup.
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm @ 100kHz
CAP TANT 6.8UF 10% 20V 1411
CAP TANT 6.8UF 10% 20V 1411
CAP TANT 6.8UF 10% 20V 1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359860-F931D685KBA | 59-F931D685KBA | 478-8298-2-ND | 478-8298-6-ND | F931D685KBA | F931D685KBA | F931D685KBA |
| Product Name | Capacitors - Tantalum Capacitors | SMD 6.8uF 20V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts |