Kyocera Corporation Tantalum Capacitors F931D475KAA

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8290-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8290-2-ND
Tantalum Capacitors 478-8290-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8290-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8290-6-ND
Tantalum Capacitors 478-8290-6-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931D475KAA - 774387-F931D475KAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931D475KAA
774387-F931D475KAA
Tantalum Capacitors - F931D475KAA 774387-F931D475KAA
Manufacturer: AVX Corporation Win Source Part Number: 774387-F931D475KAA Series: F93 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±10% ESR (Equivalent Series Resistance): 3 Ohm Manufacturer Size Code: A Family Name: F93 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): F931D475KAAAJ6; Introduction Date: October 16, 2012 ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 774387-F931D475KAA
Series: F93
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 3 Ohm
Manufacturer Size Code: A
Family Name: F93
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): F931D475KAAAJ6;
Introduction Date: October 16, 2012
ECCN: EAR99
Country of Origin: El Salvador, Japan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931D475KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931D475KAA
Capacitors - Tantalum Capacitors F931D475KAA
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - F931D475KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D475KAA
Tantalum Capacitors F931D475KAA
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8290-2-ND 478-8290-6-ND 774387-F931D475KAA F931D475KAA F931D475KAA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931D475KAA Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers