33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm @ 100kHz
CAP TANT 33UF 10% 20V 2312
CAP TANT 33UF 10% 20V 2312
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8287-1-ND | 478-8287-6-ND | F931D336KCC | F931D336KCC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |