Kyocera Corporation Tantalum Capacitors F931D225KAA

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8280-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8280-6-ND
Tantalum Capacitors 478-8280-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8280-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8280-1-ND
Tantalum Capacitors 478-8280-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8280-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8280-2-ND
Tantalum Capacitors 478-8280-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 20V 5 Ohm Capacitor
59-F931D225KAA
SMD 2.2uF 20V 5 Ohm Capacitor 59-F931D225KAA
Cap Tant Solid 2.2uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931D225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D225KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: F931D225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D225KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931D225KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931D225KAA
Tantalum Capacitors F931D225KAA
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8280-6-ND 478-8280-1-ND 59-F931D225KAA F931D225KAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 20V 5 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details