Kyocera Corporation Tantalum Capacitors F931D107MNCAJ6

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F931D107MNCAJ6TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F931D107MNCAJ6TR-ND
Tantalum Capacitors 478-F931D107MNCAJ6TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931D107MNCAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931D107MNCAJ6
Capacitors - Tantalum Capacitors F931D107MNCAJ6
CAP TANT 100UF

CAP TANT 100UF

Supplier's Site
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx - 77AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx
77AH1063
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx 77AH1063
CAP, AEC-Q200, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

CAP, AEC-Q200, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx - 77AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx
77AH1064
Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx 77AH1064
CAP, AEC-Q200, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

CAP, AEC-Q200, 100UF, 20V, TANT, CASE N; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-F931D107MNCAJ6TR-ND F931D107MNCAJ6 77AH1063
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Aec-Q200, 100Uf, 20V, Tant, Case N; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers