Kyocera Corporation Tantalum Capacitors F931C336MCC

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8264-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8264-2-ND
Tantalum Capacitors 478-8264-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8264-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8264-6-ND
Tantalum Capacitors 478-8264-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8264-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8264-1-ND
Tantalum Capacitors 478-8264-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 1.1 Ohm Capacitor
59-F931C336MCC
SMD 33uF 16V 1.1 Ohm Capacitor 59-F931C336MCC
Cap Tant Solid 33uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931C336MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C336MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931C336MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C336MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931C336MCC - 871439-F931C336MCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931C336MCC
871439-F931C336MCC
Tantalum Capacitors - F931C336MCC 871439-F931C336MCC
Manufacturer: AVX Corporation Win Source Part Number: 871439-F931C336MCC Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.1Ohm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8264-1, 478-8264-2, 478-8264-6

Manufacturer: AVX Corporation
Win Source Part Number: 871439-F931C336MCC
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8264-1, 478-8264-2, 478-8264-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931C336MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C336MCC
Capacitors - Tantalum Capacitors F931C336MCC
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - F931C336MCC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931C336MCC
Tantalum Capacitors F931C336MCC
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - F931C336MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C336MCC
Tantalum Capacitors F931C336MCC
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8264-2-ND 478-8264-6-ND 59-F931C336MCC 871439-F931C336MCC F931C336MCC F931C336MCC F931C336MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 1.1 Ohm Capacitor Tantalum Capacitors - F931C336MCC Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers