Kyocera Corporation Tantalum Capacitors F931C336KBA

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8261-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8261-6-ND
Tantalum Capacitors 478-8261-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8261-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8261-1-ND
Tantalum Capacitors 478-8261-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8261-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8261-2-ND
Tantalum Capacitors 478-8261-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 1.9 Ohm Capacitor
59-F931C336KBA
SMD 33uF 16V 1.9 Ohm Capacitor 59-F931C336KBA
Cap Tant Solid 33uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931C336KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C336KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931C336KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C336KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931C336KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C336KBA
Tantalum Capacitors F931C336KBA
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C336KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931C336KBA
Capacitors - Tantalum Capacitors F931C336KBA
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8261-6-ND 478-8261-1-ND 59-F931C336KBA F931C336KBA F931C336KBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 1.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers