Kyocera Corporation Tantalum Capacitors F931C335MAA

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8260-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8260-1-ND
Tantalum Capacitors 478-8260-1-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8260-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8260-6-ND
Tantalum Capacitors 478-8260-6-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8260-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8260-2-ND
Tantalum Capacitors 478-8260-2-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931C335MAA - 871437-F931C335MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931C335MAA
871437-F931C335MAA
Tantalum Capacitors - F931C335MAA 871437-F931C335MAA
Manufacturer: AVX Corporation Win Source Part Number: 871437-F931C335MAA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8260-1, 478-8260-2, 478-8260-6

Manufacturer: AVX Corporation
Win Source Part Number: 871437-F931C335MAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4.5Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8260-1, 478-8260-2, 478-8260-6

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 16V 4.5 Ohm Capacitor
59-F931C335MAA
SMD 3.3uF 16V 4.5 Ohm Capacitor 59-F931C335MAA
Cap Tant Solid 3.3uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931C335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C335MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: F931C335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C335MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931C335MAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931C335MAA
Tantalum Capacitors F931C335MAA
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C335MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C335MAA
Capacitors - Tantalum Capacitors F931C335MAA
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - F931C335MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C335MAA
Tantalum Capacitors F931C335MAA
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8260-1-ND 478-8260-6-ND 871437-F931C335MAA 59-F931C335MAA F931C335MAA F931C335MAA F931C335MAA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931C335MAA SMD 3.3uF 16V 4.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C17AH471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details