Kyocera Corporation Tantalum Capacitors F931C226MCC

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8256-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8256-1-ND
Tantalum Capacitors 478-8256-1-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8256-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8256-2-ND
Tantalum Capacitors 478-8256-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8256-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8256-6-ND
Tantalum Capacitors 478-8256-6-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 1.1 Ohm Capacitor
59-F931C226MCC
SMD 22uF 16V 1.1 Ohm Capacitor 59-F931C226MCC
Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931C226MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.1 Ohm 125°C T/R Product overview: F931C226MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C226MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C226MCC
Capacitors - Tantalum Capacitors F931C226MCC
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - F931C226MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C226MCC
Tantalum Capacitors F931C226MCC
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8256-1-ND 478-8256-6-ND 59-F931C226MCC F931C226MCC F931C226MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 1.1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Tantalum Capacitors - TDC475K050NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details