Manufacturer: AVX Corporation
Win Source Part Number: 1037486-F931C226MBA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.091" (2.30mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 1.9 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Cap Tant Solid 22uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: F931C226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C226MBA can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 16V 1411
CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 22UF 20% 16V 1411
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1037486-F931C226MBA | 478-8255-1-ND | 478-8255-6-ND | 59-F931C226MBA | F931C226MBA | 55AC2259 | F931C226MBA |
| Product Name | Tantalum Capacitors - F931C226MBA | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 16V 1.9 Ohm Capacitor | Capacitors - Tantalum Capacitors | Cap, 22Μf, 16V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |