Kyocera Corporation Tantalum Capacitors F931C156MAAAJ6

Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F931C156MAAAJ6TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F931C156MAAAJ6TR-ND
Tantalum Capacitors 478-F931C156MAAAJ6TR-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931C156MAAAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C156MAAAJ6
Tantalum Capacitors F931C156MAAAJ6
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C156MAAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931C156MAAAJ6
Capacitors - Tantalum Capacitors F931C156MAAAJ6
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-F931C156MAAAJ6TR-ND F931C156MAAAJ6 F931C156MAAAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-3651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details