Kyocera Corporation Tantalum Capacitors F931C156MAA

Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8245-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8245-6-ND
Tantalum Capacitors 478-8245-6-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8245-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8245-1-ND
Tantalum Capacitors 478-8245-1-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8245-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8245-2-ND
Tantalum Capacitors 478-8245-2-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931C156MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C156MAA
Capacitors - Tantalum Capacitors F931C156MAA
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - F931C156MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C156MAA
Tantalum Capacitors F931C156MAA
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8245-6-ND 478-8245-1-ND F931C156MAA F931C156MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details